EN
  • EN
  • DE

MAX4564EUA

Part No MAX4564EUA
Manufacturer Maxim Integrated
Description Low-Voltage, Dual-Supply, SPDT Analog Switch with Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213779-MAX4564EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX4564EUA CAD Model

Description

The MAX4564EUA from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch designed to deliver precision and reliability for a wide range of applications. This compact and efficient switch is ideal for portable and space-constrained designs, thanks to its ultra-small 8-pin µMAX package.

Key Features

  • Low Voltage Operation: The device operates over a wide range of supply voltages from +1.8V to +5.5V, making it versatile for both low-voltage and standard systems.
  • Low On-Resistance: Featuring low on-resistance (R<sub>ON) of 100Ω max at +5V, the MAX4564EUA ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in analog signal paths.
  • High Off-Isolation: With high off-isolation of -80dB at 1MHz, the switch effectively minimizes crosstalk between channels, which is essential for applications that require clean signal routing.
  • Fast Switching Times: The device boasts fast switching times (t<sub>ON = 30ns and t<sub>OFF = 20ns at +5V), enabling quick signal routing and reducing transition errors.
  • Single Supply Operation: The MAX4564EUA can be operated from a single supply, simplifying the power supply design and reducing the overall component count.
  • ESD Protection: The switch offers enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage during handling and operation.

Applications

The versatility of the MAX4564EUA makes it suitable for a broad range of applications, including:

  • Battery-Powered Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Sample-and-Hold Circuits
  • Test Equipment

Conclusion

In summary, the MAX4564EUA from Maxim Integrated is a highly reliable and efficient analog switch that offers low-voltage operation, low on-resistance, high off-isolation, and fast switching times. Its robust design and ESD protection make it an excellent choice for designers looking for a switch that can withstand the demands of various applications while maintaining high performance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5892 $52.7136
19+ $5.4066 $102.7254
29+ $5.2376 $151.8904
40+ $5.0687 $202.7480
52+ $4.8997 $254.7844
69+ $4.3928 $303.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,327 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess