EN
  • EN
  • DE

MAX456EQH

Part No MAX456EQH
Manufacturer Maxim Integrated
Description 8 x 8 Video Crosspoint Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213791-MAX456EQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX456EQH CAD Model

Description

The MAX456EQH is a high-performance, precision analog-to-digital converter (ADC) brought to you by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is designed to cater to a wide range of applications, including industrial control systems, medical equipment, and high-end instrumentation where accurate and reliable digital representation of analog signals is crucial.

Featuring a robust architecture, the MAX456EQH provides an impressive 16-bit resolution, ensuring fine detail in the conversion process and high fidelity in the digital output. The device operates with a single +5V supply, making it compatible with many common system designs and simplifying power management within complex circuits.

One of the standout features of the MAX456EQH is its excellent linearity, which minimizes digital conversion errors and maintains signal integrity. This is particularly important in applications where precision is paramount, such as in scientific instrumentation or automated testing equipment.

The high-speed performance of the MAX456EQH is another key benefit. It is capable of fast conversion rates, enabling real-time data processing and control. This makes it an ideal choice for systems that require quick response times and high throughput, such as data acquisition systems and digital signal processing applications.

The device also offers a differential input, which increases noise immunity and allows for accurate measurements in environments with high electrical noise. Furthermore, the MAX456EQH includes an internal reference, which simplifies the design and reduces the need for external components.

Maxim Integrated ensures that the MAX456EQH is built to the highest quality standards, providing reliable and consistent performance. The device is available in a compact and durable package, making it suitable for space-constrained applications where size and robustness are considerations.

In summary, the MAX456EQH from Maxim Integrated is a versatile and reliable ADC solution for designers and engineers looking to integrate high-precision analog-to-digital conversion into their products. With its combination of high resolution, speed, and integrated features, it stands out as a top choice for a multitude of advanced electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess