EN
  • EN
  • DE

MAX4570CWI

Part No MAX4570CWI
Manufacturer Maxim Integrated
Description Serially Controlled, Dual 4x2, Clickless Audio/Video Analog Crosspoint Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213793-MAX4570CWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4570CWI CAD Model

Description

Product Overview: MAX4570CWI

The MAX4570CWI from Maxim Integrated is a high-performance analog multiplexer/demultiplexer that offers precision signal routing for industrial, communication, and instrumentation applications. This component is designed to operate with dual supplies ranging from ±4.5V to ±20V or a single supply between +9V to +40V, providing versatility for different circuit designs.

Featuring low on-resistance (100Ω max) and low crosstalk and off-isolation, the MAX4570CWI is an ideal choice for applications that require minimal signal distortion and high isolation between channels. The device also boasts a fast transition time, ensuring swift and accurate signal switching.

This multiplexer is encapsulated in a wide-body, 28-pin SOIC package, ensuring a compact footprint while offering sufficient pin spacing for easy integration into various circuit layouts. The MAX4570CWI can operate over the extended industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.

The MAX4570CWI features a low leakage current and a high ESD protection rating, which enhances the longevity and durability of the device in sensitive applications. The integration of charge injection protection circuits minimizes the glitch impulse during signal transitions, preserving signal integrity and reducing noise in the system.

With its break-before-make switching action, the MAX4570CWI ensures that signal paths are disconnected before new connections are made, preventing potentially damaging signal overlap. This characteristic is critical for applications such as data acquisition systems, audio/video signal routing, and communication systems where signal integrity is paramount.

Maxim Integrated's commitment to quality and performance is evident in the MAX4570CWI, making it a reliable choice for designers seeking a multiplexer/demultiplexer with robust features and dependable operation. Whether used in complex industrial systems or precision measurement equipment, the MAX4570CWI delivers the performance needed for critical signal routing tasks.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess