EN
  • EN
  • DE

SN74LS540DW

Part No SN74LS540DW
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.25V 20SOIC  /  Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74LS
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
RoHS Status Not applicable
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74LS540DW,2156-SN74LS540DW-ON
Standard Package 25
Win Source Part Number 1095110-SN74LS540DW
Ultra Librarian 3D Model Ultra Librarian SN74LS540DW CAD Model

Description

SN74LS540DW from ON Semiconductor

The SN74LS540DW is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device belongs to the 7400 series of the logic family, specifically the Low Power Schottky (LS) category, which is known for its low power consumption and high-speed operation.

Key Features

  • Octal Buffers and Line Drivers: The SN74LS540DW features eight buffers and line drivers with 3-state outputs, providing the ability to drive lines or buffer memory address registers effectively.
  • Inverting Outputs: This IC offers inverting outputs, which means that the logic levels are reversed, providing design flexibility depending on the application's requirements.
  • 3-State Outputs: The 3-state output configuration allows the outputs to assume a high impedance state, in addition to the standard logic levels, enabling the use in bus-oriented systems.
  • Wide Operating Voltage Range: It operates over a wide voltage range, typically from 4.5V to 5.5V, making it suitable for various digital applications.
  • Direct LSTTL Input Logic Compatibility: Inputs are compatible with Low-Power Schottky Transistor-Transistor Logic (LSTTL), ensuring seamless integration with existing digital systems.
  • Improved Speed and Power Consumption: This device offers a balance between speed and power consumption, which is a hallmark of the LS technology.

Applications

The SN74LS540DW is used in a wide variety of digital applications. It is particularly useful in situations where buffering and driving of bus lines are required. Some common applications include:

  • Memory address driving
  • Data transmission systems
  • Input/output port driving
  • Bus-oriented systems

Physical Characteristics

The device comes in a wide-body SOIC (Small Outline Integrated Circuit) package, denoted by the "DW" suffix in its part number. The package is surface-mountable, making it suitable for use in automated manufacturing processes and space-constrained applications.

With its robust design and versatile features, the SN74LS540DW from ON Semiconductor is an excellent choice for designers looking for reliable and efficient logic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess