EN
  • EN
  • DE

MAX4573CE

Part No MAX4573CE
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211992-MAX4573CE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4573CE CAD Model

Description

The MAX4573CE from Maxim Integrated is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch designed for superior performance in a variety of applications. This compact and efficient switch is an ideal solution for systems requiring high switching speeds and low on-resistance.

Key Features

  • Low Voltage Operation: The MAX4573CE operates with a single +1.8V to +5.5V power supply, making it suitable for battery-powered and portable devices.
  • High-Speed Switching: The device offers fast switching speeds (tON = 250ns max, tOFF = 170ns max), which is beneficial for applications that require quick response times.
  • Low On-Resistance: With an on-resistance of just 0.5 ohms (max), the switch ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • Single Supply Operation: The ability to operate from a single power supply simplifies circuit design and reduces component count.
  • Low Power Consumption: The MAX4573CE has a quiescent current of only 1µA (max), which helps to extend battery life in portable devices.
  • High Off-Isolation: The switch features high off-isolation (-70dB at 1MHz), which prevents signal leakage between channels when the switch is in the off position.

Applications

The versatility of the MAX4573CE allows it to be used in a wide range of applications, including:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Test Instruments

Package and Reliability

The MAX4573CE is available in a space-saving 8-pin µMAX package, which is ideal for applications where board space is at a premium. Maxim Integrated's commitment to quality ensures that this analog switch meets high reliability standards, making it a dependable choice for both commercial and industrial applications.

With its combination of performance, efficiency, and compact design, the MAX4573CE from Maxim Integrated stands out as a superior choice for designers looking to optimize their analog switching capabilities.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess