Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 571 mW
Max Supply Current 500 nA
Max Supply Voltage 36 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 5 µA
Number of Channels 2
Number of Pins 16
Operating Supply Voltage 20 V
Radiation Hardening No
Resistance 1.25 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 160 ns
Turn-On Delay Time 210 ns
Win Source Part Number 1075418-MAX4590CAE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4590CAE+T CAD Model

Description

Maxim Integrated MAX4590CAE+T Analog Switch

The MAX4590CAE+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and reliability in a wide range of applications. This device is part of Maxim Integrated's commitment to providing innovative analog solutions for signal routing requirements.

Constructed with Maxim's proprietary silicon-gate process, the MAX4590CAE+T offers low on-resistance (R<sub>ON) of just 4 ohms, ensuring minimal signal distortion and power loss. This low R<sub>ON is matched with a flatness of 0.5 ohms across the specified signal range, which contributes to the excellent linearity and overall signal integrity.

The switch operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing versatility for different circuit designs. With its single supply capability, it is particularly well-suited for portable battery-operated devices where power efficiency is crucial. The device also features fast switching speeds of less than 250ns for both turn-on and turn-off times, making it ideal for applications that require high-speed signal routing.

Moreover, the MAX4590CAE+T is equipped with break-before-make switching action, which prevents momentary shorting when switching between signals. This characteristic is essential for applications that cannot tolerate signal overlap, such as audio or video signal routing.

For added flexibility, the MAX4590CAE+T comes in a compact 16-pin SSOP package, which is suitable for space-constrained applications. The device is also specified for the extended -40°C to +85°C temperature range, making it reliable for use in harsh environments.

Applications for the MAX4590CAE+T include but are not limited to audio and video signal routing, communication systems, data acquisition systems, and test equipment. With Maxim Integrated's reputation for quality and performance, the MAX4590CAE+T is a solid choice for designers looking to implement a robust and efficient analog switching solution in their products.

Overall, the MAX4590CAE+T is a testament to Maxim Integrated's dedication to providing high-quality, integrated circuits that meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
3V/5V, 4 Ohm, Wideband Quad 2: 1 Analog Multiplexer
Need more? Email Us
ECAD model for MAX4674EEE+T
Maxim Integrated
Quad, Rail-to-Rail, Fault-Protected, SPST Analog Switches
Need more? Email Us
ECAD model for DG413FDY+T
Diodes Incorporated
IC 10BIT BUS SWITCH 24TSSOP / Bus Switch 2-Element CMOS 10-IN 24-Pin TSSOP Tube
Lowest to $0.1888
ECAD model for PI5C3384LE
ON Semiconductor
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC T/R / IC MUX QUAD 2INPUT LV 16-SOIC
Need more? Email Us
ECAD model for MC74LCX158DR2G
Nexperia USA Inc.
IC SWITCH QUAD 2X1 14SOIC / 4 Circuit IC Switch 1:1 350Ohm 14-SO
Lowest to $0.4080
ECAD model for HEF4016BT,653
ON Semiconductor
Quad 2-Channel Multiplexer with 3-State Outputs | IC MUX QUAD 2CHAN 3ST 16-SOIC
Need more? Email Us
ECAD model for MC74LVX257D
ON Semiconductor
Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer | IC DECODER/DEMUX 3-8 16-SOEIAJ
Lowest to $0.2998
ECAD model for MC74LCX138MEL
Renesas Electronics America
IC MULTIPLEXER DUAL 2:1 10TQFN / USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
Need more? Email Us
ECAD model for ISL54224IRUZ-T7A
Diodes Incorporated
IC 20-BIT BUS SW 2PORT 48-BQSOP / Bus Switch 2-Element CMOS 20-IN 48-Pin BQSOP Tube
Need more? Email Us
ECAD model for PI5C16210BE

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8379 $75.6758
5+ $31.0464 $155.2320
7+ $30.0763 $210.5341
9+ $29.1060 $261.9540
12+ $28.1359 $337.6308
16+ $25.2252 $403.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention