EN
  • EN
  • DE

MAX4608ESE+T

Part No MAX4608ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 110ns, 150ns
Charge Injection 45pC
Channel Capacitance(CS off, CD off) 64pF, 64pF
Max Leakage Current (IS off) 500pA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 116532-MAX4608ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX4608ESE+T CAD Model

Description

Maxim Integrated MAX4608ESE+T Analog Switch

The MAX4608ESE+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers an ideal combination of low on-resistance and low capacitance, making it perfect for precision analog signal switching. This switch is part of Maxim's extensive range of analog ICs, designed to provide efficient solutions for routing and processing analog signals in a wide variety of applications.

Constructed with Maxim's proprietary silicon-gate process, the MAX4608ESE+T operates from a single +1.8V to +5.5V supply, which allows it to be used in both portable and low-power systems. This switch also features a typical on-resistance of just 4 ohms, which remains flat over the specified signal range (0.5 ohms max between +25°C to +85°C). The low on-resistance ensures minimal signal distortion and voltage drop across the switch, preserving signal integrity.

Additionally, the MAX4608ESE+T boasts a low charge injection of only 10pC (max) and a low power consumption of less than 0.1µW, which is critical for power-sensitive applications. The device also offers high off-isolation of -75dB at 1MHz and crosstalk of -83dB at 1MHz, ensuring minimal signal leakage and interference between channels when the switch is in the off position.

With its fast switching speeds (turn-on time of 25ns and turn-off time of 20ns), the MAX4608ESE+T is suitable for high-speed applications, including sample-and-hold circuits, battery-powered equipment, and audio and video signal routing. The device's ESD protection exceeds 2000V per Method 3015.7, providing robustness and reliability in harsh environments.

The MAX4608ESE+T is available in a 16-pin narrow SO package, labeled with the suffix 'ESE', and the '+T' denotes tape and reel packaging option, which is convenient for automated manufacturing processes. The switch's compact form factor, combined with its excellent electrical characteristics, makes it a versatile choice for designers looking to optimize their analog signal path with minimal impact on signal quality and power consumption.

Overall, the MAX4608ESE+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable analog solutions that meet the demanding needs of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess