Product Overview: SN74HCT04DT from Texas Instruments
The SN74HCT04DT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device is part of the '74HCT' series, which is designed to be functionally and pinout compatible with the '74LS' series but with the added benefit of a CMOS device's lower power consumption and increased speed.
Key Features
- Logic Type: The SN74HCT04DT is a Hex Inverter, meaning it contains six independent inverter gates that invert the input signal.
- Operating Voltage: This device operates at a voltage range of 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) environments.
- Output Drive Capability: It can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital logic levels.
- High-Speed Performance: The SN74HCT04DT boasts a typical propagation delay time of 8ns, providing high-speed performance for critical applications.
- Temperature Range: It is designed to operate over a broad temperature range from -40°C to 85°C, suitable for industrial applications.
- Package: The device comes in an SOIC (Small Outline Integrated Circuit) package, with a body size of 3.91 mm x 8.65 mm.
Applications
The SN74HCT04DT is commonly used in a variety of digital circuits where signal inversion is required. Its applications include:
- Waveform generation
- Oscillators
- Logic level conversion
- Pulse shaping
- Signal processing
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HCT04DT is no exception. The device is rigorously tested to ensure high reliability and performance consistency. It is a go-to choice for engineers and designers looking for a dependable hex inverter that can operate in challenging environments and meet the stringent requirements of modern electronic systems.
With its combination of low power consumption, high-speed operation, and robustness in a compact SOIC package, the SN74HCT04DT from Texas Instruments is an excellent choice for your digital logic circuit needs.