EN
  • EN
  • DE

MC100LVEP16DR2G

Part No MC100LVEP16DR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER/DRVR DIFF ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072872-MC100LVEP16DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEP16DR2G CAD Model

Description

ON Semiconductor MC100LVEP16DR2G Overview

The ON Semiconductor MC100LVEP16DR2G is a high-performance, differential receiver and emitter designed to meet the demanding requirements of communication infrastructure and high-speed signal processing applications. This device is part of ON Semiconductor's range of advanced products that are engineered to provide reliable and efficient solutions for the conversion and management of high-speed data signals.

Key Features

  • High-Speed Performance: The MC100LVEP16DR2G operates at a significant speed, making it well-suited for applications requiring fast data transmission and processing.
  • Differential Receiver and Emitter: This integrated circuit features differential inputs and outputs, providing improved noise immunity and signal integrity compared to single-ended solutions.
  • Power Supply Flexibility: It supports a wide range of power supply voltages from 3.0V to 5.5V, allowing for integration into various system voltage levels.
  • Temperature Range: The device is operational over an extended industrial temperature range, ensuring reliability in harsh environments.
  • Package Type: Housed in a compact SOIC-8 package, the MC100LVEP16DR2G is designed for space-constrained applications.

Applications

The MC100LVEP16DR2G's high-speed capabilities make it an ideal choice for a variety of applications, including:

  • Telecommunications equipment
  • Networking infrastructure
  • High-speed data acquisition systems
  • Servers and data centers
  • Automated test equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100LVEP16DR2G is no exception. It is manufactured to meet stringent industry standards, ensuring performance and durability for critical applications.

Environmental Compliance

The MC100LVEP16DR2G is compliant with environmental standards, including RoHS and Pb-free specifications, reflecting ON Semiconductor's dedication to environmental sustainability.

In conclusion, the ON Semiconductor MC100LVEP16DR2G is a versatile and robust component that provides the necessary performance for high-speed digital systems. Its combination of speed, power efficiency, and packaging makes it a compelling choice for engineers and designers working on cutting-edge electronic projects.

You May Also Be Interested in

Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Pericom
Lowest to $8.2081
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess