EN
  • EN
  • DE

MAX4613ETE+

Part No MAX4613ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin TQFN EP / IC SWITCH QUAD SPST 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 70 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Maximum)
Operating Supply Voltage 4.5 V ~ 40 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 786324-MAX4613ETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4613
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4613ETE+ CAD Model

Description

Maxim Integrated MAX4613ETE+ High-Speed Analog Switch

The Maxim Integrated MAX4613ETE+ is a state-of-the-art high-speed analog switch designed to provide superior performance in a wide range of applications. This device is part of Maxim's precision switch family, offering low on-resistance and low voltage operation, making it an excellent choice for power-sensitive systems.

Constructed with Maxim's proprietary silicon-gate process, the MAX4613ETE+ features a quad single-pole/double-throw (SPDT) configuration. This allows for multiple signal routing options, making it highly versatile for design engineers. Whether you're switching audio signals, video signals, or other analog data, the MAX4613ETE+ ensures signal integrity with minimal distortion.

Key Specifications:

  • Low On-Resistance: Typically 4Ω, which enhances signal quality and reduces power loss.
  • Single +1.8V to +5.5V Supply Voltage: Enables operation in low-voltage applications, contributing to system power efficiency.
  • Fast Switching Times: Turn-on time of less than 20ns and turn-off time of less than 10ns, suitable for high-speed signal switching.
  • Low Crosstalk and Off-Isolation: Ensures minimal interference between channels and preserves signal fidelity.
  • ESD Protection: Greater than 2000V Human Body Model, providing robustness for handling and usage in real-world environments.
  • Lead-Free, 16-Pin TQFN Package: Compact form factor for space-constrained applications with an environmentally friendly design.

The MAX4613ETE+ is ideal for use in a variety of applications such as sample-and-hold circuits, battery-powered equipment, audio and video signal routing, communication systems, and data acquisition systems. Its high switching speed and low power consumption make it particularly well-suited for portable devices where power management is critical.

With Maxim Integrated's reputation for high-quality and reliable components, the MAX4613ETE+ is a dependable choice for engineers looking to optimize their analog signal switching. It is available in a temperature range of -40°C to +85°C, allowing for operation in a broad spectrum of environmental conditions.

Overall, the MAX4613ETE+ from Maxim Integrated is an excellent solution for designers who require a high-performance, low-voltage analog switch with fast switching capabilities and minimal signal degradation.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess