EN
  • EN
  • DE

MAX4613EUE-T

Part No MAX4613EUE-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829819-MAX4613EUE-T
Ultra Librarian 3D Model Ultra Librarian MAX4613EUE-T CAD Model

Description

Maxim Integrated MAX4613EUE-T High-Speed Analog Switch

The MAX4613EUE-T from Maxim Integrated is a precision, quad, high-speed analog switch that is designed to provide superior performance in signal routing and switching applications. This device is part of Maxim's extensive range of analog switches and multiplexers that offer high reliability and low power consumption, making them ideal for a variety of electronic systems.

Constructed with Maxim's proprietary silicon-gate process, the MAX4613EUE-T offers low on-resistance (R<sub>ON) of just 4 ohms, which is matched between channels to within 0.5 ohms and remains flat over the specified signal range. This ensures minimal signal distortion and excellent linearity, which is especially important for high-fidelity audio and precision instrumentation applications.

The switch operates from a single +5V supply or dual ±5V supplies, providing the flexibility needed for various circuit designs. Additionally, it has fast switching speeds (t<sub>ON = 100ns, t<sub>OFF = 60ns), which makes it suitable for applications that require rapid signal routing, such as sample-and-hold circuits and digital signal processing (DSP).

Maxim Integrated has packaged the MAX4613EUE-T in a 16-pin TSSOP, which is both space-saving and suitable for surface-mount technology (SMT), thereby facilitating compact PCB designs. The device also features a low power consumption, with a quiescent current of just 0.1µA, making it an excellent choice for battery-powered and portable applications where power efficiency is crucial.

For enhanced system reliability, the MAX4613EUE-T includes fault protection. When powered off, the switch's inputs are disconnected from the outputs, preventing signal backflow. This feature is particularly useful in protecting downstream components during system startup and shutdown.

In summary, the MAX4613EUE-T is a versatile and reliable high-speed analog switch that combines low on-resistance, matched channel conductivity, fast switching speed, and low power consumption. Its robust feature set makes it an excellent choice for designers looking to optimize signal integrity and power efficiency in their electronic systems.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess