EN
  • EN
  • DE

MAX4618CUE+T

Part No MAX4618CUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 5pF, 15pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1068743-MAX4618CUE+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4618CUE+T CAD Model

Description

Maxim Integrated MAX4618CUE+T Analog Multiplexer

The MAX4618CUE+T from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer (mux) designed for precision applications in modern electronic systems. This device offers a compact solution for routing analog signals in numerous applications such as data acquisition systems, communication systems, and test equipment.

The MAX4618CUE+T features a single 8-channel configuration, allowing it to efficiently select one of eight inputs to connect to a single output. Its low on-resistance (100 ohms max) and on-resistance match between channels (4 ohms max) ensure minimal signal distortion and excellent channel-to-channel uniformity, making it ideal for high-fidelity signal switching.

Operating from a single +2.7V to +5.5V supply, the MAX4618CUE+T is particularly suited for portable and battery-powered devices where power conservation is crucial. The device also boasts low power consumption, with a quiescent current of just 1µA, further extending battery life in portable applications.

Additional features of the MAX4618CUE+T include fast switching times (tON = 175ns max, tOFF = 145ns max), which make it an excellent choice for applications requiring high-speed operation. The device also provides high off-isolation and crosstalk suppression, which prevents unwanted signal coupling between channels, ensuring signal integrity is maintained.

For ease of integration into various designs, the MAX4618CUE+T comes in a 16-pin TSSOP package, which offers a balance between space-saving and ease of handling. The device also features ESD protection, which safeguards the mux against electrostatic discharges, enhancing its reliability and longevity in the field.

Designed with digital logic-level compatibility, the MAX4618CUE+T can interface directly with TTL and CMOS logic, allowing for straightforward control via microcontrollers or digital logic circuits. This flexibility makes it a versatile choice for designers looking to incorporate analog signal routing into their digital systems.

In summary, the Maxim Integrated MAX4618CUE+T analog multiplexer is a robust, high-performance solution for precise signal routing in a wide range of electronic applications. Its low-voltage operation, low power consumption, and fast switching capabilities make it an excellent choice for both portable and high-speed systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0134 $60.2680
47+ $2.4729 $116.2263
73+ $2.3955 $174.8715
100+ $2.3181 $231.8100
129+ $2.2407 $289.0503
173+ $2.0085 $347.4705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess