EN
  • EN
  • DE

MAX4204ESA

Part No MAX4204ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-High-Speed, Low-Noise, Low-Power, SOT23 Open-Loop Buffers | IC BUFFER 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Buffer
Slew Rate 4200V/μs
-3db Bandwidth 720MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Supply Current 2.2mA
Current - Output / Channel 52mA
Supply Voltage , Single/Dual (±) ±4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213529-MAX4204ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4204ESA CAD Model

Description

Maxim Integrated's MAX4204ESA Precision, Low-Noise, Low-Distortion Operational Amplifier

The MAX4204ESA from Maxim Integrated is a high-performance operational amplifier that sets the benchmark for precision and power efficiency in a variety of electronic applications. This device is designed to offer a perfect blend of low noise, low distortion, and high speed, making it an ideal choice for professionals seeking superior performance in their circuit designs.

Encased in a compact 8-pin SOIC package, the MAX4204ESA is engineered to deliver exceptional accuracy with a low input offset voltage and low input bias current. Its precision is further enhanced by a high open-loop gain, which ensures accurate signal amplification with minimal error.

One of the standout features of the MAX4204ESA is its low noise performance. With a voltage noise density of only 2.7nV/√Hz at 1kHz, it is particularly suitable for sensitive audio applications and measurement equipment where maintaining signal integrity is crucial. Its low harmonic distortion also ensures that the amplified signal remains true to the original, making it a reliable choice for high-fidelity audio systems.

The operational amplifier's low power consumption is another key attribute. With a quiescent current of just 3.5mA, the MAX4204ESA is a smart pick for battery-powered devices and portable applications where power efficiency is paramount. Despite its low power draw, it does not compromise on speed, boasting a slew rate of 10V/µs, which allows it to handle rapid changes in the input signal without lag or distortion.

Furthermore, the MAX4204ESA features a wide bandwidth of 10MHz, which is sufficient for handling a broad range of frequencies encountered in complex signal processing tasks. It also provides rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

Whether used in professional audio equipment, precision filters, data acquisition systems, or medical instrumentation, the MAX4204ESA from Maxim Integrated is a top-tier operational amplifier that promises to deliver high accuracy, low noise, and efficient operation, ensuring that your projects perform at their best.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess