EN
  • EN
  • DE

CY74FCT543TSOC

Part No CY74FCT543TSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Manufacturer Texas Instruments
Series 74FCT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 74FCT543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33237-5, CY74FCT543TSOC-ND, CY74FCT543TSOCE4, CY74FCT543TSOCE4-ND, CY74FCT543TSOCG4, CY74FCT543TSOCG4-ND, Q2747157
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867623-CY74FCT543TSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT543TSOC CAD Model

Description

Product Overview: CY74FCT543TSOC

The CY74FCT543TSOC from Texas Instruments is a high-performance, non-inverting octal registered transceiver designed for use in bidirectional communication between data buses. This integrated circuit offers a wide variety of features that make it suitable for applications requiring high-speed data transfer and interconnection between two buses of different voltages or operating speeds.

Key Features

  • Technology: The device is built using advanced FCT (Fast CMOS TTL-compatible) technology, ensuring compatibility with TTL logic levels while providing the speed and low power consumption of CMOS circuits.
  • Speed: The CY74FCT543TSOC offers fast propagation delays and high data throughput, making it ideal for high-speed data transfer applications.
  • Voltage Operation: It operates at a nominal voltage of 5V, which is common in many digital systems, allowing for easy integration into existing designs.
  • Drive Capability: The transceiver features balanced output drive with current sinking capability, which helps in driving capacitive loads while maintaining signal integrity.
  • Bus Direction Control: The device includes direction control (DIR) and output enable (OE) inputs that facilitate easy control over data flow direction and output activation.
  • Package: The CY74FCT543TSOC is offered in a 24-lead small-outline package (TSOC), providing a compact footprint for space-constrained applications.

Applications

The versatility of the CY74FCT543TSOC makes it suitable for a wide range of applications, including:

  • Interface translation between different logic levels.
  • Data communication in microprocessor or microcontroller-based systems.
  • Memory interfacing and data buffering in computer systems.
  • Peripheral device interfacing in embedded systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CY74FCT543TSOC is manufactured to meet high standards, ensuring stable performance across various environmental conditions and extended product lifecycles. It is also supported by Texas Instruments' comprehensive technical documentation, making design-in and troubleshooting processes more straightforward for engineers.

Overall, the CY74FCT543TSOC transceiver is a robust, high-speed data communication solution that provides reliable interconnectivity between digital systems, making it an essential component in modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess