EN
  • EN
  • DE

MAX115CAX+T

Part No MAX115CAX+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Family Part Number MAX115
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 700990-MAX115CAX+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX115CAX+T CAD Model

Description

The Maxim Integrated MAX115CAX+T is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of precision data acquisition systems. This ADC comes in a compact 36-SSOP package and is part of Maxim's renowned data converter portfolio, offering unparalleled accuracy and speed for a wide range of applications including industrial control systems, medical instrumentation, and high-end consumer electronics.

Key Features

  • High Resolution: The MAX115CAX+T boasts a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Multi-Channel Input: It features 8 pseudo-differential input channels, allowing for versatile signal acquisition and monitoring.
  • High-Speed Conversion: With a conversion rate of up to 135ksps, this ADC is well-suited for applications requiring rapid data processing.
  • Low Power Consumption: Optimized for power-sensitive applications, the device operates with a low power requirement, making it ideal for portable and battery-operated devices.
  • Integrated Reference: The MAX115CAX+T includes an internal reference, reducing the need for external components and simplifying design.
  • Serial Interface: The device features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols for easy integration into existing systems.

Applications

The versatility of the MAX115CAX+T ADC makes it an excellent choice for a variety of applications, including:

  • Industrial Process Control
  • Medical Monitoring Systems
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Instrumentation and Control Systems

Reliability and Support

Maxim Integrated is committed to providing reliable, high-quality products. The MAX115CAX+T is built to meet stringent industry standards, ensuring long-term performance and stability. Additionally, Maxim offers comprehensive technical support and documentation, making it easier for designers to integrate this ADC into their projects and troubleshoot any issues that may arise.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1785 $106.3570
3+ $43.6336 $130.9008
5+ $42.2707 $211.3535
6+ $40.9066 $245.4396
8+ $39.5437 $316.3496
10+ $35.4527 $354.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess