EN
  • EN
  • DE
  • IT

MAX4624EUT

Part No MAX4624EUT
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SPDT ANALOG SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX4624
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631189-MAX4624EUT
Ultra Librarian 3D Model Ultra Librarian MAX4624EUT CAD Model

Description

The MAX4624EUT from Maxim Integrated is a high-performance, low-voltage, single-pole/single-throw (SPST) analog switch that operates from a single +1.8V to +5.5V supply. This precision switch is designed to provide superior switching performance for portable and battery-powered applications where power efficiency and compact size are critical.

Key Features

  • Low On-Resistance: The MAX4624EUT features a low on-resistance (Ron) of typically 0.6Ω, which minimizes signal distortion and ensures efficient signal transfer.
  • Single Supply Operation: With the ability to operate from a +1.8V to +5.5V single supply, this switch is highly versatile and suitable for a variety of low-voltage applications.
  • Fast Switching Times: The device boasts fast switching times, with turn-on and turn-off times typically less than 20ns, making it ideal for high-speed signal switching.
  • Low Power Consumption: The MAX4624EUT is optimized for low power consumption, drawing only 1nA (max) of quiescent current, which is essential for extending battery life in portable devices.
  • High Current Handling: Capable of handling continuous current up to 300mA, this switch can be used in applications that require high current throughput.
  • Space-Saving Package: The switch comes in an ultra-small 6-pin SOT23 package, making it a perfect fit for space-constrained applications.

Applications

The MAX4624EUT is suitable for a wide range of applications, including:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Communication Systems
  • Audio and Video Signal Routing
  • Portable Test Equipment
  • Low-Voltage Data Acquisition Systems

Summary

With its low on-resistance, fast switching times, and low power consumption, the MAX4624EUT from Maxim Integrated is an excellent choice for designers looking to optimize their system's performance while maintaining power efficiency and minimizing space. Its robustness and versatility make it a go-to component for a multitude of electronic circuits and products.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0051 $70.1785
70+ $1.8758 $131.3060
110+ $1.8110 $199.2100
155+ $1.6817 $260.6635
200+ $1.6171 $323.4200
250+ $1.5523 $388.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess