EN
  • EN
  • DE

MAX4625EUT+T

Part No MAX4625EUT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 50ns, 50ns
Charge Injection 65pC
Channel Capacitance(CS off, CD off) 32pF
Max Leakage Current (IS off) 2nA
Crosstalk -57dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 073617-MAX4625EUT+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4625EUT+T CAD Model

Description

The MAX4625EUT+T from Maxim Integrated is a state-of-the-art, single-pole/single-throw (SPST) analog switch designed to deliver high-speed performance with low on-resistance. This switch is ideally suited for applications that require fast switching and low distortion across a wide range of operating conditions.

Key Features

  • Low On-Resistance: The MAX4625EUT+T boasts a low on-resistance of typically 10Ω, which minimizes signal loss and power consumption, ensuring efficient signal routing in your circuit.
  • High-Speed Operation: With switch times of less than 20ns for turn-on and less than 10ns for turn-off, this analog switch is capable of handling high-speed signal switching with ease.
  • Single Supply Operation: This device can operate from a single +1.8V to +5.5V supply, making it versatile for various applications and simplifying power supply design.
  • Low Power Consumption: The MAX4625EUT+T is designed for low power consumption, drawing a quiescent current of less than 1µA, which is ideal for power-sensitive applications.
  • Wide Temperature Range: It operates over an extended temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.
  • Small Package: The analog switch is available in a compact SOT23-6 package, which saves valuable board space in space-constrained applications.

Applications

The MAX4625EUT+T is suitable for a variety of applications including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Battery-Powered Devices

Conclusion

The Maxim Integrated MAX4625EUT+T analog switch is a high-performance solution that offers rapid switching speeds, low on-resistance, and low power consumption. Its single-supply operation and small package size make it an excellent choice for designers looking to optimize their high-speed signal routing applications while conserving board space and power. Whether employed in audio/video systems, data acquisition, or portable devices, the MAX4625EUT+T delivers dependable performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4430 $56.6580
13+ $7.7481 $100.7253
20+ $7.5060 $150.1200
28+ $7.2639 $203.3892
36+ $7.0218 $252.7848
48+ $6.2954 $302.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess