EN
  • EN
  • DE

MAX4642EUA

Part No MAX4642EUA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX / High-Speed, Low-Voltage, 4Ω, Dual SPST CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Single Supply Voltage (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 15ns, 8ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF, 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -97dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Part Number Series MAX4642
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814306-MAX4642EUA
Ultra Librarian 3D Model Ultra Librarian MAX4642EUA CAD Model

Description

Maxim Integrated MAX4642EUA Analog Switch

The MAX4642EUA from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a perfect balance of low power consumption and high-speed operation. Designed with precision and reliability in mind, this compact switch is housed in a space-saving 8-pin µMAX package, making it an ideal choice for applications where board space is at a premium.

With a wide analog signal range, the MAX4642EUA operates from a single +1.8V to +5.5V supply, making it versatile for various uses, including battery-powered devices. Its low on-resistance (Ron) of just 0.5Ω (max) at a +5V supply ensures minimal signal attenuation, while the on-resistance match between channels is less than 0.05Ω (max), providing excellent channel-to-channel uniformity.

One of the standout features of the MAX4642EUA is its fast switching speeds, with tON as low as 20ns and tOFF as low as 10ns. This makes it an excellent choice for applications that require quick response times, such as sample-and-hold circuits, audio and video signal routing, and high-frequency data acquisition systems. Additionally, the device boasts a low charge injection of just 2pC (max), which minimizes switching transients and is crucial for maintaining signal integrity in precision applications.

The MAX4642EUA also features a high off-isolation of -83dB at 1MHz, which prevents crosstalk and signal leakage between channels when the switch is in the off position. This is particularly important in multiplexing applications and when dealing with sensitive analog signals. Furthermore, its low crosstalk of -86dB at 1MHz ensures minimal interference between the open and closed channels, preserving the purity of the analog signals being switched.

For enhanced operational safety, the MAX4642EUA includes a logic-level input that controls the switch. This input is compatible with TTL and CMOS, allowing for easy integration into a wide range of digital systems. Moreover, the ESD protection of the device is rated at 2000V per the Human Body Model, providing robustness against electrostatic discharges during handling and operation.

In summary, the Maxim Integrated MAX4642EUA analog switch offers a compelling combination of low power, high speed, and precision switching capabilities, making it an excellent choice for designers looking to optimize their analog signal routing in space-constrained applications.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess