EN
  • EN
  • DE

MAX4643EUA-T

Part No MAX4643EUA-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311687-MAX4643EUA-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4643EUA-T CAD Model

Description

Maxim Integrated MAX4643EUA-T Analog Switch

The MAX4643EUA-T is a high-performance, single-pole/single-throw (SPST) analog switch from Maxim Integrated, designed to deliver precision signal switching with minimal distortion and high speed. This compact and efficient component is an ideal choice for a wide range of applications, including data acquisition systems, communication devices, and audio/video signal routing.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (typically 4Ω), ensuring minimal signal loss and distortion when the switch is closed, thus maintaining signal integrity.
  • Single Supply Operation: The MAX4643EUA-T operates from a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered applications where power efficiency is critical.
  • Fast Switching Speeds: With a transition time of less than 20ns, this switch offers fast switching capability, which is essential for high-speed signal processing and rapid switching applications.
  • Low Power Consumption: The device has a low power consumption, with a quiescent current of less than 1µA, further enhancing its suitability for power-sensitive designs.
  • High Off-Isolation: The MAX4643EUA-T provides high off-isolation, minimizing crosstalk between channels when the switch is in the off state.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the switch against damage from ESD events, enhancing its robustness for use in harsh environments.

Applications

The versatility of the MAX4643EUA-T makes it an excellent choice for various applications that require reliable and efficient signal switching. It is commonly used in:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Battery-Powered Systems

With its miniature 8-pin µMAX package, the MAX4643EUA-T is not only space-saving but also offers an easy-to-use solution for designers looking to incorporate reliable switching capabilities into their systems. Maxim Integrated's commitment to quality ensures that the MAX4643EUA-T analog switch meets the stringent requirements of modern electronic designs, offering both performance and durability.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1722 $52.7490
105+ $0.9619 $100.9995
165+ $0.9318 $153.7470
225+ $0.9017 $202.8825
290+ $0.8717 $252.7930
385+ $0.7815 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,917 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess