EN
  • EN
  • DE

LA4537MC-BH

Part No LA4537MC-BH
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC HEADPHONE DRIVER 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 8mW x 2 @ 16 Ohm
Supply Voltage - Operating 0.9 V to 4 V
Features Mute
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 10-SOIC
Dimension 10-SOP (0.173", 4.40mm Width)
Win Source Part Number 1051483-LA4537MC-BH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA4537MC-BH CAD Model

Description

ON Semiconductor LA4537MC-BH Product Overview

The ON Semiconductor LA4537MC-BH is a high-performance, integrated circuit designed to cater to the demanding requirements of modern electronic applications. This versatile component is an ideal choice for designers looking to enhance the efficiency and reliability of their products.

Key Features

  • High Precision: The LA4537MC-BH offers precise operational characteristics, ensuring accurate performance for critical applications.
  • Low Power Consumption: Engineered for energy efficiency, this IC helps in reducing the overall power usage of the system, making it suitable for battery-operated devices.
  • Durable Design: Built to withstand harsh conditions, this component maintains its functionality over a wide range of temperatures and operating conditions.
  • Compact Footprint: The small size of the LA4537MC-BH makes it an excellent choice for space-constrained applications without compromising on functionality.

Applications

The LA4537MC-BH is a versatile component that can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Power Management Solutions

Technical Specifications

The technical specifications of LA4537MC-BH include a robust operating temperature range, high integration level, and adherence to industry-standard packaging. Its electrical characteristics are tailored to provide stable operation in a diverse array of electronic circuits.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA4537MC-BH is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. Customers can trust this product to deliver consistent performance and long-term reliability.

Support and Resources

ON Semiconductor provides comprehensive technical support for the LA4537MC-BH, including detailed datasheets, application notes, and design resources. Their customer service and technical teams are readily available to assist with any questions or concerns regarding the integration and use of this IC in your projects.

Whether you're developing sophisticated electronics or looking for a reliable component for high-volume manufacturing, the LA4537MC-BH from ON Semiconductor is a choice that promises to deliver both performance and value.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess