EN
  • EN
  • DE

MAX4655ETA+

Part No MAX4655ETA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704077-MAX4655ETA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4655ETA+ CAD Model

Description

Maxim Integrated's MAX4655ETA+ Analog Switch

The MAX4655ETA+ is a high-performance, single-pole/single-throw (SPST) analog switch from Maxim Integrated, crafted with precision to deliver unparalleled signal integrity and operational efficiency. This compact and versatile component is an ideal solution for a multitude of applications, ranging from communication systems to data acquisition and industrial equipment.

Constructed with Maxim's proprietary silicon-gate process, the MAX4655ETA+ boasts a low on-resistance of just 4Ω, which remains consistent over the full analog signal range and supply voltage. This ensures minimal signal distortion and power loss, making it a reliable choice for critical signal routing applications. Moreover, the switch operates with a single supply voltage ranging from +1.8V to +5.5V, or dual supplies of ±4.5V, providing flexibility in various circuit designs.

The MAX4655ETA+ comes in a space-saving 8-pin TSSOP package, which is not only conducive to miniaturized designs but also offers excellent thermal performance. Its low power consumption and reduced board space requirements make it an excellent choice for portable and battery-operated devices.

With fast switching speeds (t<sub>ON of 175ns and t<sub>OFF of 145ns), the MAX4655ETA+ ensures rapid response times, crucial for high-speed data and audio/video signal switching. Additionally, this analog switch features a high off-isolation of -83dB and crosstalk of -86dB at 1MHz, which minimizes interference between channels and preserves signal integrity.

For enhanced usability, the MAX4655ETA+ includes a TTL/CMOS-compatible control input, allowing for seamless integration with digital logic components. Its extended temperature range from -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

In summary, Maxim Integrated's MAX4655ETA+ offers a perfect blend of performance, efficiency, and versatility, making it a top choice for designers looking to optimize their analog signal routing with minimal impact on signal quality and power consumption.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess