EN
  • EN
  • DE

MAX4659EUA+

Part No MAX4659EUA+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX4659 Series SPDT 20 V 25 Ohm Surface Mount Analog Switch - MICRO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 225 MHz
Mounting SMD (SMT)
Case / Package UMAX
Contact Plating Tin
Drain to Source Resistance 25 Ω
Dual Supply Voltage 15 V
Height 950 µm
High Level Output Current 75 mA
Length 3.1 mm
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 362 mW
Max Supply Current 135 µA
Max Supply Voltage 40 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Mount Surface Mount
Nominal Supply Current 135 µA
Number of Channels 1
Number of Pins 8
Operating Supply Voltage 20 V
Polarity Non-Inverting
Radiation Hardening No
REACH SVHC Unknown
Resistance 25 Ω
RoHS Compliant
Supply Type Dual, Single
Termination SMD/SMT
Throw Configuration SPDT
Turn-Off Delay Time 85 ns
Turn-On Delay Time 85 ns
Width 3.1 mm
Win Source Part Number 1075427-MAX4659EUA+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4659EUA+ CAD Model

Description

The MAX4659EUA+ from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a unique combination of features designed to enhance the functionality and performance of your electronic designs. This versatile component is well-suited for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low Voltage Operation: The MAX4659EUA+ operates at a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered applications.
  • High Switching Speed: With fast switching times (tON = 120ns, tOFF = 80ns), this analog switch enables rapid signal routing, which is critical for high-speed data processing and communication.
  • Low Power Consumption: The device features low power consumption, with a supply current of only 1µA (max), contributing to the extended battery life of portable devices.
  • High Bandwidth: A high bandwidth (200MHz) ensures that the switch can handle a broad range of signals without significant attenuation or distortion.
  • ESD Protection: The MAX4659EUA+ includes enhanced electrostatic discharge (ESD) protection, with ±15kV Human Body Model (HBM) protection on the switch I/O, enhancing the durability and longevity of the device.
  • Compact Packaging: Offered in a space-saving 8-pin µMAX package, the component is designed for space-constrained applications.

Applications

The MAX4659EUA+ is suitable for a variety of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Sample and Hold Circuits
  • Communication Systems
  • Test Equipment
  • Battery-Powered Devices

With its combination of low-voltage operation, high switching speed, low power consumption, high bandwidth, ESD protection, and a compact form factor, the MAX4659EUA+ from Maxim Integrated stands out as a reliable and efficient choice for designers looking to optimize their analog signal routing capabilities in both consumer and industrial products.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess