EN
  • EN
  • DE

MAX4695EGC+T

Part No MAX4695EGC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT 12-Pin QFN EP T/R / IC SWITCH DUAL SPDT 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 30ns, 18ns
-3db Bandwidth 300MHz
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -82dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Win Source Part Number 786365-MAX4695EGC+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4695
Introduction Date May 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4695EGC+T CAD Model

Description

Maxim Integrated MAX4695EGC+T Analog Switch

The MAX4695EGC+T from Maxim Integrated is a high-performance, low-voltage single analog switch designed to deliver precision and efficiency in a compact package. This innovative component is part of Maxim's commitment to providing advanced integrated solutions for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Single Supply Operation: The switch operates on a single supply voltage ranging from +1.8V to +5.5V, making it versatile for various low-voltage applications.
  • Low On-Resistance: The MAX4695EGC+T boasts a low on-resistance of typically 0.5 ohms, ensuring minimal signal distortion and power loss through the switch.
  • High Off-Isolation: With high off-isolation properties, the switch minimizes crosstalk between channels when in the off state, which is critical for maintaining signal integrity in multiplexed applications.
  • Fast Switching Times: It features fast switching times (tON and tOFF) that enhance the performance of time-sensitive circuits.
  • Low Power Consumption: The component's design emphasizes energy efficiency, resulting in low power consumption that is ideal for battery-powered devices.
  • ESD Protection: The switch is equipped with ESD protection diodes on all pins, safeguarding the device from electrostatic discharges and enhancing its robustness in harsh environments.

Applications

The MAX4695EGC+T is well-suited for a variety of applications, including:

  • Audio and video signal routing
  • Sample and hold circuits
  • Communication systems
  • Battery-powered devices
  • Portable instrumentation

Package and Quality

This analog switch comes in a small 12-pin TQFN package, which allows for a minimal footprint on circuit boards, providing an efficient use of space without compromising performance. Additionally, the MAX4695EGC+T is available in tape and reel form for automated assembly processes, bearing the suffix 'T' to denote this packaging option.

The MAX4695EGC+T from Maxim Integrated is a testament to the company's dedication to high-quality, reliable components that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3712 $59.2800
60+ $1.9462 $116.7720
92+ $1.8850 $173.4200
127+ $1.8237 $231.6099
164+ $1.7637 $289.2468
220+ $1.5812 $347.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess