EN
  • EN
  • DE

MAX4707EXK

Part No MAX4707EXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704133-MAX4707EXK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4707EXK CAD Model

Description

Maxim Integrated's MAX4707EXK: Low-Voltage, 8-Channel Analog Multiplexer/Switch

The MAX4707EXK, manufactured by Maxim Integrated, is a highly integrated 8-channel analog multiplexer/switch designed to cater to a variety of applications that require low-voltage signal routing. This compact and efficient device is ideal for battery-powered devices, portable instrumentation, and data acquisition systems, thanks to its wide operating range and low power consumption.

Key Features

  • Low On-Resistance: The MAX4707EXK boasts a low on-resistance of only 4.5Ω (max), which is consistent across the input signal range. This feature ensures minimal signal distortion and allows for more accurate signal routing.
  • Single-Supply Operation: Engineered to work with a +1.8V to +5.5V single supply, it is versatile and well-suited for portable applications where power efficiency is paramount.
  • Low Power Consumption: With a quiescent current of only 0.1µA (max) and 0.01µA (max) in shutdown mode, this device is an excellent choice for power-sensitive applications.
  • High-Performance Switching: The device offers fast switching speeds (tON = 30ns and tOFF = 20ns), making it suitable for high-frequency signal switching.

Design and Integration

The MAX4707EXK comes in a tiny 5-pin SC70 package, which is highly beneficial for space-constrained applications. Its pin configuration has been optimized for convenient PCB layout and simplified routing. Additionally, the multiplexer/switch integrates fault protection against overvoltage, ensuring the longevity and reliability of the device in the face of unexpected conditions.

Applications

With its robust design and versatile performance characteristics, the MAX4707EXK is an excellent choice for various applications, including:

  • Portable Instruments
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Sample and Hold Circuits
  • Audio and Video Signal Routing

Overall, Maxim Integrated's MAX4707EXK is a feature-rich analog multiplexer/switch that offers reliability, efficiency, and high performance in a miniature package, making it a top choice for designers looking to optimize their low-voltage signal routing applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3006 $58.1042
15+ $6.8108 $102.1620
23+ $6.5980 $151.7540
32+ $6.3851 $204.3232
41+ $6.1723 $253.0643
55+ $5.5338 $304.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,296 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess