EN
  • EN
  • DE

MAX4719EUB

Part No MAX4719EUB
Manufacturer Maxim Integrated
Description 300MHz Bandwidth, Dual SPDT Analog Switch in UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213939-MAX4719EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4719EUB CAD Model

Description

Maxim Integrated MAX4719EUB Analog Switch

The MAX4719EUB from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and efficiency in a compact form factor. This device is ideal for a wide range of applications, including signal routing, data acquisition systems, communication devices, and portable electronics, where space is at a premium and low power consumption is crucial.

Key Features:

  • Low Voltage Operation: The MAX4719EUB operates at a single supply voltage ranging from +1.6V to +3.6V, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Low On-Resistance: With a low on-resistance (RON) of just 0.5Ω (typical) at +3.0V, this switch ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in analog circuits.
  • High Bandwidth: The device features a high bandwidth (>200MHz), allowing it to pass high-speed signals without significant attenuation, making it an excellent choice for video, audio, and high-frequency applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes, thus ensuring reliability and longevity in harsh environments.
  • Compact Package: Packaged in a space-saving 10-pin µMAX package, the MAX4719EUB is designed to minimize the footprint on printed circuit boards (PCBs), providing more room for other critical components.

Applications:

  • Signal Routing
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Devices
  • Portable Electronics

The MAX4719EUB analog switch is a testament to Maxim Integrated's commitment to providing high-quality, precision-engineered solutions for complex electronic applications. Its combination of low power consumption, high-speed performance, and compact packaging makes it a highly versatile component suitable for a multitude of modern electronic designs.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1850 $65.5500
65+ $1.7929 $116.5385
100+ $1.7369 $173.6900
140+ $1.6809 $235.3260
180+ $1.6249 $292.4820
240+ $1.4568 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess