EN
  • EN
  • DE

MAX4721EUA

Part No MAX4721EUA
Manufacturer Maxim Integrated
Description 4.5 Dual SPST Analog Switches in UCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213942-MAX4721EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4721EUA CAD Model

Description

Maxim Integrated's MAX4721EUA Analog Switch

The MAX4721EUA from Maxim Integrated is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch that offers high performance in a compact µMAX package. Designed for applications requiring high switching speeds and low on-resistance, the MAX4721EUA is an ideal choice for a variety of systems, including communication devices, portable instruments, and data acquisition systems.

This analog switch operates from a single +1.8V to +5.5V supply, making it versatile for both portable and board-level applications. The MAX4721EUA features low power consumption, with a quiescent current of less than 1µA, which is particularly beneficial for battery-powered devices where power efficiency is crucial.

One of the key attributes of the MAX4721EUA is its low on-resistance (RON), which is typically 0.6Ω at +5V. This low RON ensures minimal signal distortion and allows for more accurate signal routing, which is essential for precision applications. Additionally, the switch's RON is matched between channels to within 0.05Ω and remains flat over the specified signal range, providing consistent performance across all switching operations.

The MAX4721EUA also boasts fast switching speeds, with turn-on and turn-off times typically less than 25ns, allowing for rapid signal routing without significant delays. This makes it an excellent choice for applications that require high-speed data sampling or multiplexing.

For added flexibility, the MAX4721EUA features a TTL/CMOS-compatible control input, simplifying the interface with a wide range of logic levels. The device also includes break-before-make switching, which prevents signal overlap during channel transitions and protects against shorting and signal corruption.

In summary, the MAX4721EUA from Maxim Integrated is a high-performance analog switch that combines low on-resistance, fast switching speeds, and low power consumption in a small footprint. Its robust features make it suitable for a multitude of applications where efficient and reliable signal routing is required.

For more detailed specifications and application information, designers are encouraged to consult the MAX4721EUA datasheet available on Maxim Integrated's website.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess