EN
  • EN
  • DE

MAX4729ELT+

Part No MAX4729ELT+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829828-MAX4729ELT+
Ultra Librarian 3D Model Ultra Librarian MAX4729ELT+ CAD Model

Description

Maxim Integrated MAX4729ELT+ Low-Voltage, SPDT Analog Switch

The MAX4729ELT+ is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that is designed to provide precision signal routing in a variety of applications. This compact and efficient switch operates with a single supply voltage ranging from +1.6V to +3.6V, making it an ideal choice for portable and low-power devices.

Featuring low on-resistance of just 0.6Ω (typical) and 1.0Ω (maximum), the MAX4729ELT+ ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive analog circuits. The device also offers a high off-isolation of -74dB at 1MHz, which prevents crosstalk and noise interference between the channels when the switch is in the off position.

One of the key advantages of the MAX4729ELT+ is its low power consumption. With a quiescent current of just 0.01µA, this switch is highly energy efficient, thereby extending the battery life of portable devices. Additionally, the switch's fast switching speeds of tON 25ns and tOFF 20ns enable rapid signal routing, which is beneficial for high-speed applications.

The MAX4729ELT+ comes in a tiny 6-pin µDFN package, which is not only space-saving but also offers excellent thermal performance. This makes it suitable for use in compact electronic systems where space is at a premium. The switch is fully specified for operation over the extended -40°C to +85°C temperature range, ensuring reliable performance in diverse environments.

Applications for the MAX4729ELT+ include signal routing in audio and video equipment, communication systems, data acquisition systems, and any other application requiring high-performance analog signal switching. With its robust feature set, the MAX4729ELT+ from Maxim Integrated is a versatile solution for designers looking to optimize their analog signal routing with minimal power consumption and footprint.

Key Features:

  • Low-Voltage Operation: +1.6V to +3.6V
  • Low On-Resistance: 0.6Ω (typical)
  • High Off-Isolation: -74dB at 1MHz
  • Ultra-Low Quiescent Current: 0.01µA
  • Fast Switching Speeds: tON 25ns, tOFF 20ns
  • Compact µDFN Package
  • Extended Temperature Range: -40°C to +85°C

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess