EN
  • EN
  • DE

IXXH60N65B4H1

Part No IXXH60N65B4H1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 650V 116A 380W TO247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features IGBT PT Through Hole TO-247 (IXXH)
Manufacturer IXYS
Series GenX4™, XPT™
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 (IXXH)
Family Name IXXH60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876154-IXXH60N65B4H1
Ultra Librarian 3D Model Ultra Librarian IXXH60N65B4H1 CAD Model

Description

The IXYS IXXH60N65B4H1 is a high-quality electronic component that offers reliable performance and efficient operation.

  • Manufacturer: IXYS
  • Product Name: IXXH60N65B4H1
  • Series: GenX4™, XPT™ series
  • Win Source Part Number: 876154-IXXH60N65B4H1
  • Operating Temperature Range: -55°C ~ 175°C
  • Features: IGBT PT through hole TO-247 (IXXH)
  • Package: TO-247-3
  • Mounting: Through-hole
  • Category: Discrete semiconductor products
  • Popularity: Medium

You May Also Be Interested in

IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9748 $59.8992
9+ $12.2870 $110.5830
13+ $11.9031 $154.7403
18+ $11.5191 $207.3438
23+ $11.1351 $256.1073
31+ $9.9832 $309.4792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess