EN
  • EN
  • DE

LM7805MP/NOPB

Part No LM7805MP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1.5A SOT223-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 2V @ 1A
Current - Output 1.5A
Current - Quiescent (Iq) 8 mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Base Product Number LM7805
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850327-LM7805MP/NOPB
Ultra Librarian 3D Model Ultra Librarian LM7805MP/NOPB CAD Model

Description

The LM7805MP/NOPB is a fixed-voltage integrated circuit regulator designed by Texas Instruments, renowned for its reliability and consistency in performance. This regulator can convert a higher input voltage into a stable 5V output, which is essential for a wide range of electronic devices and applications. The device is part of the LM78xx series, which are positive voltage regulators with a variety of fixed output voltages, making them versatile for different uses.

Key Features

  • Output Voltage: Provides a fixed output of 5V, which is a common requirement for digital circuits.
  • Output Current: Capable of delivering up to 500mA, which is suitable for small to medium power needs.
  • Thermal Overload Protection: Integrated with a thermal shutdown mechanism to prevent damage from overheating.
  • Short Circuit Protection: Offers output short circuit protection to ensure stability and safety.
  • TO-220 Package: Housed in a TO-220 package, which is known for its ease of use in a wide range of applications.
  • No External Components Required: Designed to work without the need for external components, simplifying the design and implementation process.
  • Lead (Pb)-Free: The NOPB designation indicates that this product is lead-free, making it environmentally friendly and RoHS compliant.

Applications

The LM7805MP/NOPB is incredibly versatile and can be used in various applications such as:

  • Power supplies for electronic devices
  • Consumer electronics
  • Computer hardware
  • Office machines
  • Home appliances

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM7805MP/NOPB is no exception. This product is tested rigorously to ensure it meets the high standards expected from Texas Instruments components, providing designers and engineers with confidence in their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1999 $53.9955
105+ $0.9845 $103.3725
160+ $0.9538 $152.6080
220+ $0.9230 $203.0600
285+ $0.8922 $254.2770
380+ $0.7999 $303.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess