EN
  • EN
  • DE

MAX4730EXT+T

Part No MAX4730EXT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 5.5 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 45ns, 26ns
-3db Bandwidth 300MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 6.5pF
Max Leakage Current (IS off) 2nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 1068903-MAX4730EXT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4730EXT+T CAD Model

Description

Maxim Integrated MAX4730EXT+T Analog Multiplexer

The MAX4730EXT+T from Maxim Integrated is a high-performance, low-voltage, 4:1 analog multiplexer that comes in a tiny, surface-mount, 6-pin SC70 package. This component is designed for precision signal routing in applications where space is at a premium and low power consumption is essential.

With single-supply operation ranging from +1.6V to +3.6V, the MAX4730EXT+T is perfect for portable and battery-powered devices. It boasts a low on-resistance of 100Ω (max) matched between channels to within 4Ω and flat (0.8Ω max) over the specified signal range. This ensures minimal signal distortion and provides excellent performance for routing audio or video signals, as well as other analog data.

The device's on-resistance is also matched over the full operating temperature range of -40°C to +85°C, ensuring consistent performance in a wide variety of environmental conditions. The MAX4730EXT+T features fast switching speeds (t<sub>ON = 30ns and t<sub>OFF = 20ns), making it suitable for high-speed applications.

Furthermore, the MAX4730EXT+T offers a low leakage current (0.1nA at +25°C) and low power consumption, which is critical for extending battery life in portable applications. Its high off-isolation of -75dB at 1MHz helps to prevent signal crosstalk, which is particularly important in multiplexed signal environments.

Designed with a break-before-make switching action, the MAX4730EXT+T prevents momentary shorting when switching channels. This feature is crucial for protecting sensitive analog circuits and preserving signal integrity. The device is also TTL/CMOS logic compatible, allowing easy integration with digital controllers and processors.

In summary, the Maxim Integrated MAX4730EXT+T analog multiplexer is an ideal solution for designers looking for a compact, efficient, and reliable way to route multiple analog signals in their applications. Whether used in medical equipment, communication devices, or consumer electronics, the MAX4730EXT+T combines high performance with the practical benefits of a miniature package.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess