EN
  • EN
  • DE

MAX4736ELB+T

Part No MAX4736ELB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.6 V to 4.2 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 130MHz
Charge Injection 60pC
Channel Capacitance(CS off, CD off) 33pF, 60pF
Max Leakage Current (IS off) 1nA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-μDFN (2x2)
Win Source Part Number 073633-MAX4736ELB+T
Ultra Librarian 3D Model Ultra Librarian MAX4736ELB+T CAD Model

Description

Maxim Integrated's MAX4736ELB+T: High-Performance Analog Switch

The MAX4736ELB+T from Maxim Integrated is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch designed to provide seamless switching capabilities in a variety of electronic applications. This compact and efficient device is an ideal solution for portable and battery-powered equipment due to its low power consumption and high performance.

Constructed with Maxim's advanced silicon-gate process, the MAX4736ELB+T offers a low on-resistance (Ron) of only 0.6 ohms (typical), which minimizes signal distortion and ensures a high signal integrity. The switch operates from a single +1.6V to +3.6V supply, making it perfectly suited for handheld devices where power efficiency is crucial.

One of the standout features of this analog switch is its capability to handle rail-to-rail analog signals. This feature allows for the maximum signal dynamic range, which is particularly important in audio, data acquisition, and signal routing applications. Additionally, the MAX4736ELB+T boasts a high off-isolation of -74dB at 1MHz and a crosstalk of -85dB at 1MHz, ensuring minimal interference between the channels and a clean, noise-free signal transmission.

The MAX4736ELB+T is designed with a break-before-make switching action, which prevents momentary shorting when switching between signals. This characteristic is essential for protecting sensitive circuits and maintaining data integrity during the switching process. The device also includes fast switching speeds (tON = 30ns and tOFF = 20ns typical), which is beneficial for applications that require rapid signal routing.

Packaged in a space-saving, 10-pin µDFN (3mm x 3mm) package, the MAX4736ELB+T is optimized for space-constrained applications. Its small footprint allows designers to incorporate this high-quality switch into their systems without compromising on performance or board space.

Whether it's for audio signal routing, data acquisition systems, or other precision analog applications, the MAX4736ELB+T from Maxim Integrated is an excellent choice for designers looking for a reliable and high-performing analog switch that combines efficiency with compactness.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess