The SMBJ43A-E3/52T is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is part of the SMBJ series, known for its compact size and efficient protection of circuits from overvoltage events.
Applications:
- Data Line Protection: Used to protect data lines and communication interfaces from ESD and electrical overstress.
- Automotive Electronics: Employed in automotive systems to guard against voltage surges and transients.
- Industrial Equipment: Protects sensitive components in industrial control systems and machinery.
- Power Supplies: Provides overvoltage protection in various power supply units.
- Consumer Electronics: Safeguards electronic devices such as televisions, set-top boxes, and audio equipment.
Features:
- Unidirectional Configuration: Designed for applications requiring unidirectional voltage protection.
- Low Clamping Voltage: Offers a low clamping voltage to provide effective protection against voltage transients.
- Fast Response Time: Responds quickly to transient events, ensuring minimal impact on protected circuitry.
- High Surge Capability: Capable of withstanding high surge currents, making it suitable for harsh environments.
- SMB Package: Compact SMB (DO-214AA) package for efficient board space utilization.
- Glass passivated junction High reliability.
Benefits:
- Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients, improving overall system reliability.
- Reduced Downtime: Minimizes equipment downtime by preventing failures caused by overvoltage events.
- Cost Savings: Reduces the need for costly repairs and replacements by safeguarding electronic systems from damage.
- Improved Safety: Enhances safety by preventing electrical hazards associated with overvoltage conditions.
- Compliance: RoHS compliant, ensuring environmental friendliness.
Additional Details:
The SMBJ43A-E3/52T has a standoff voltage of 43V. It features a peak pulse power dissipation of 600W at a 10/1000µs waveform. The operating temperature range is typically from -55°C to +150°C. The 'E3' suffix indicates compliance with RoHS standards, and the '/52T' likely refers to specific packaging or reel specifications. This TVS diode is designed for surface mounting and comes in a standard SMB package. The 'A' designation specifies that it is a unidirectional TVS diode.