EN
  • EN
  • DE

ADP3208JCPZ-RL

Part No ADP3208JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK 7BIT IMVP6 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel IMVP-6+
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 009150-ADP3208JCPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3208JCPZ-RL CAD Model

Description

The ADP3208JCPZ-RL from ON Semiconductor is a highly integrated, multi-phase synchronous Buck switching regulator controller, optimized for regulating the CPU core power supply in notebook computers. It is designed to work with the latest generation of CPUs, ensuring that they receive clean, stable power under varying load conditions.

Key Features

  • Multi-Phase Power Control: The ADP3208JCPZ-RL features a multi-phase architecture that helps to reduce the total output voltage ripple in conjunction with reduced-size, lower-cost output capacitors.
  • High Efficiency: The device's high-efficiency design supports the energy-saving features of modern CPUs by providing an optimal power delivery during both heavy and light load conditions.
  • Dynamic VID Technology: It supports dynamic voltage identification (VID) that allows for real-time CPU voltage adjustment, matching the power requirements of the processor during different states of operation.
  • Overvoltage Protection: Built-in overvoltage protection ensures that the CPU is safeguarded against power supply anomalies, contributing to the overall reliability and longevity of the system.
  • Thermal Monitoring: The controller includes thermal monitoring to prevent overheating, which is critical in maintaining the performance and stability of the CPU.
  • Power Saving Modes: The ADP3208JCPZ-RL supports various power-saving modes, making it an environmentally friendly choice for power management solutions.

Applications

The ADP3208JCPZ-RL is ideal for use in notebook computer power supply systems, but its versatility also makes it suitable for other CPU power supply applications that require a multi-phase architecture and high efficiency. Its robust design and advanced features ensure that it can meet the stringent requirements of modern portable electronics.

Product Packaging

This ON Semiconductor component comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), with a "Reel" packaging variant designated by the "RL" suffix, making it suitable for high-volume production environments.

Overall, the ADP3208JCPZ-RL is a testament to ON Semiconductor's commitment to providing advanced power management solutions that enhance the performance and efficiency of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6630 $59.6700
215+ $0.5440 $116.9600
330+ $0.5278 $174.1740
455+ $0.5105 $232.2775
590+ $0.4932 $290.9880
785+ $0.4424 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,650 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess