EN
  • EN
  • DE

ADP3290JCPZ-RL

Part No ADP3290JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK SW REG 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Processor
Voltage - Input 6 V to 14.5 V
Number of Outputs 4
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 122873-ADP3290JCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3290JCPZ-RL CAD Model

Description

The ADP3290JCPZ-RL from ON Semiconductor is a high-performance integrated circuit designed to meet the rigorous demands of power management applications. This precision device is specifically tailored for use in complex electronic systems where efficient and reliable power control is crucial.

Key Features

  • High Efficiency: The ADP3290JCPZ-RL is engineered to provide optimal power conversion efficiency, which is essential for minimizing heat generation and power loss in electronic systems.
  • Voltage Regulation: It offers precise voltage regulation capabilities, ensuring stable power delivery to sensitive components and enhancing overall system reliability.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, this component operates with minimal electrical noise, making it suitable for use in audio, video, and RF applications.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that allows for a small footprint on the PCB, making it ideal for space-constrained applications.
  • RoHS Compliant: It adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured without the use of harmful substances, making it environmentally friendly and safe for use in consumer electronics.

Applications

The ADP3290JCPZ-RL is versatile and can be used in a wide range of applications, including:

  • Power supply modules
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Industrial control and automation systems
  • Portable and battery-powered devices

Technical Specifications

ON Semiconductor ensures that the ADP3290JCPZ-RL meets stringent technical requirements, with specifications that include:

  • Adjustable output voltage for maximum design flexibility
  • High switching frequency to reduce the size of external components
  • Integrated protection features such as over-current and thermal shutdown

In conclusion, the ON Semiconductor ADP3290JCPZ-RL is a robust and reliable solution for advanced power management applications, offering high efficiency, precision voltage regulation, and low noise operation in a compact, environmentally friendly package.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8309 $64.1545
11+ $10.5290 $115.8190
17+ $10.1998 $173.3966
24+ $9.8706 $236.8944
31+ $9.5415 $295.7865
41+ $8.5539 $350.7099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess