EN
  • EN
  • DE

KUIP-11D55-24

Part No KUIP-11D55-24
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 10A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series KUIP
Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 10 A
Switching Voltage 240VAC - Max
Coil Current 51 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.187" (4.7mm)
Coil Insulation Class B
Must Operate Voltage 18 VDC
Operate Time 20 ms
Release Time 15 ms
Temperature Range - Operating -45°C ~ 95°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 472 Ohms
Base Product Number KUIP-11
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0050
Other Names KUIP-11D55-24-ND,1-1393115-1,PB2267
Standard Package 25
Win Source Part Number 1015170-KUIP-11D55-24
Ultra Librarian 3D Model Ultra Librarian KUIP-11D55-24 CAD Model

Description

The KUIP-11D55-24 is a power relay manufactured by TE Connectivity. It is designed for switching high current loads in various applications. This relay is known for its robust construction and reliable performance.

Applications:

  • Industrial control systems.
  • Power supplies.
  • HVAC systems.
  • Lighting control.
  • Appliance control.

Features:

  • High switching capacity: Designed to handle significant current loads.
  • DC coil: Operates with a 24VDC coil voltage.
  • SPDT contact configuration: Offers a single-pole, double-throw contact arrangement.
  • Compact size: Allows for easy integration into various applications.
  • Quick connect terminals: Simplifies wiring and installation.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Reliable switching: Ensures consistent and dependable switching performance.
  • Long lifespan: Designed for extended operational life.
  • Easy installation: Quick connect terminals simplify the wiring process.
  • Versatile application: Suitable for a wide range of applications.
  • Safe operation: Provides electrical isolation between the control circuit and the load.

Additional Details:

The KUIP-11D55-24 relay typically has a contact rating of around 10A to 15A at 250VAC or 30VDC, but it is crucial to refer to the official TE Connectivity datasheet for the specific ratings. The coil resistance and operating temperature range are also important specifications to consider when selecting this relay for a particular application. The relay is designed to withstand vibration and shock, making it suitable for use in demanding environments. Detailed specifications regarding contact material, insulation resistance, and expected mechanical/electrical life can be found in the official TE Connectivity datasheet.

You May Also Be Interested in

Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess