EN
  • EN
  • DE

G2RL-1-E-CF-DC24

Part No G2RL-1-E-CF-DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Mounting SMD (SMT)
Case / Package DIP
Coil Current 16.7 mA
Coil Power 400 mW
Coil Resistance 1.44 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 16 A
Contact Material Cadmium, Silver, Tin
Contact Resistance 100 mΩ
Current Rating 16.7 mA
Height 15.7 mm
Insulation Resistance 1 GΩ
Lead Free Yes
Length 29 mm
Max Current Rating 16 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 440 V
Max Voltage Rating (DC) 300 V
Manufacturer Package Identifier G2RL-1-E-CF-DC24
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 1
Number of Pins 8
Operate Time 15 ms
Power Consumption 400 mW
Power Rating 384 W
Radiation Hardening No
REACH SVHC Unknown
Relay Type General Purpose
Release Time 5 ms
RoHS Compliant
Switching Current 16 A
Termination PC Pin
Throw Configuration SPDT
Weight 12 g
Width 12.7 mm
Win Source Part Number 970839-G2RL-1-E-CF-DC24
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL-1-E-CF-DC24 CAD Model

Description

The Omron G2RL-1-E-CF-DC24 power relay is a high-quality non-latching general-purpose relay that offers reliable performance.

  • Coil Voltage: 24 VDC
  • Coil Resistance: 1.44 kΩ
  • Maximum Current Rating: 16 A
  • Maximum Voltage Rating: 440 VAC or 300 VDC
  • Throw Configuration: Single Pole Double Throw (SPDT)
  • Contact Material: Cadmium, Silver, and Tin
  • Contact Current Rating: 16.7 mA
  • Contact Resistance: 100 mΩ
  • Application: Power Relays Over 2 Amps
  • Height: 15.7 mm
  • Width: 12.7 mm
  • Length: 29 mm
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess