EN
  • EN
  • DE

MAX4761ETX

Part No MAX4761ETX
Manufacturer Maxim Integrated
Description High-Bandwidth, Quad DPDT Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213959-MAX4761ETX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4761ETX CAD Model

Description

Maxim Integrated MAX4761ETX Precision Analog Multiplexer

The Maxim Integrated MAX4761ETX is a high-performance analog multiplexer that offers a compact and efficient solution for routing analog signals in a wide range of applications. Designed with precision and reliability in mind, this multiplexer is ideal for use in data acquisition systems, test equipment, communication devices, and any application where accurate signal management is critical.

Featuring a triple 2:1 multiplexer configuration, the MAX4761ETX provides flexibility and convenience, allowing users to select between multiple analog inputs with minimal signal distortion. The device operates from a single +1.8V to +5.5V supply, ensuring compatibility with most low-voltage systems and contributing to energy-efficient designs.

The MAX4761ETX boasts a low on-resistance (RON) of just 4 ohms (typical), which is essential for maintaining signal integrity and minimizing insertion loss. This low RON also ensures that the multiplexer can handle a wide range of analog signals without significant attenuation or degradation. Additionally, the device features a low charge injection of 10pC (typical), which reduces the impact on signal quality during switching events.

Maxim Integrated has designed the MAX4761ETX with a wide -3dB bandwidth of 200MHz, making it suitable for high-frequency applications. This high bandwidth ensures that the multiplexer can pass high-speed signals with minimal phase shift and bandwidth limitations.

The device is housed in a compact TQFN (3mm x 3mm) package, making it an excellent choice for space-constrained applications. The MAX4761ETX also offers an extended operating temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.

For ease of use, the MAX4761ETX includes a digital interface that allows control via standard logic signals, making it easy to integrate into digital systems. With its robust feature set and Maxim Integrated's commitment to quality, the MAX4761ETX is a versatile and dependable choice for precision analog signal routing.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,748 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess