EN
  • EN
  • DE

MAX477ESA

Part No MAX477ESA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 300MHz High-Speed Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212240-MAX477ESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX477ESA CAD Model

Description

Maxim Integrated MAX477ESA Precision, Low-Power Op-Amps

The MAX477ESA from Maxim Integrated is a high-performance operational amplifier designed for precision analog applications. This device offers a unique combination of low power consumption and high accuracy, making it an ideal choice for battery-powered devices and energy-efficient systems. The MAX477ESA is housed in a compact 8-pin NSOIC package, which is suitable for space-constrained applications.

This operational amplifier boasts a low offset voltage of 50µV (max) and low drift over temperature, ensuring reliable and stable performance across a wide range of operating conditions. With a gain bandwidth product of 2.8MHz and a slew rate of 2.3V/µs, the MAX477ESA provides excellent dynamic response, which is critical for fast signal processing applications.

The MAX477ESA operates from a single supply voltage ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V. This flexibility allows it to be integrated into a variety of circuit designs. The device also features a quiescent current of just 350µA, which contributes to its low-power profile. Despite its low power consumption, this op-amp does not compromise on performance, offering a high output drive capability of 20mA.

With its precision characteristics, the MAX477ESA is well-suited for use in sensor amplifiers, data acquisition systems, and other applications that require accurate signal conditioning. Additionally, its robust design includes an input common-mode voltage range that includes ground, making it suitable for single-supply operations and simplifying the design of ground-referenced circuits.

Maxim Integrated's commitment to quality and reliability is evident in the MAX477ESA's design, which includes electrostatic discharge (ESD) protection. This ensures the operational amplifier remains resilient against the common issue of static electricity damage during handling and operation.

In summary, the MAX477ESA operational amplifier is a versatile and efficient solution for designers seeking to optimize their analog circuits for precision and power efficiency. Its combination of performance, low power, and compact size makes it a valuable component in a wide array of electronic systems.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
EliteMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838
STMicroelectronics
Need more? Email Us
Coilcraft
Lowest to $1.5451
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Omron
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9942 $59.9304
29+ $4.0979 $118.8391
44+ $3.9697 $174.6668
61+ $3.8415 $234.3315
78+ $3.7133 $289.6374
105+ $3.3299 $349.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess