Maxim Integrated MAX4787EXKA+ Analog Switch
The Maxim Integrated MAX4787EXKA+ is a high-performance, single-pole/single-throw (SPST) analog switch designed to deliver precision and reliability for a variety of applications. This compact switch is part of Maxim's commitment to providing advanced solutions for signal routing requirements.
The MAX4787EXKA+ operates with a single supply voltage ranging from +1.6V to +3.6V, making it an ideal choice for battery-powered and portable devices where power efficiency is critical. With a low on-resistance of just 0.8 ohms (typical) at +3V, this analog switch ensures minimal signal distortion and attenuation, maintaining signal integrity even in demanding situations.
One of the standout features of the MAX4787EXKA+ is its low leakage current, which is less than 1nA at +25°C. This characteristic is particularly important for precision applications where maintaining a high signal-to-noise ratio is paramount. Moreover, the device boasts fast switching speeds with turn-on and turn-off times of 15ns and 10ns, respectively, allowing for quick signal routing without significant delays.
The MAX4787EXKA+ comes in a compact 5-pin SC70 package, which is highly space-efficient, making it suitable for high-density PCB layouts. Its small footprint is beneficial for mobile phones, PDAs, and other space-constrained applications.
Additional features include a maximum operating temperature range of -40°C to +85°C, which ensures reliable operation under a broad spectrum of environmental conditions. The device also incorporates ESD protection diodes that safeguard the switch from electrostatic discharges, enhancing its durability and lifespan.
Applications for the MAX4787EXKA+ are diverse and include audio and video signal routing, portable instrumentation, sample and hold circuits, and communication systems. Its high-performance characteristics ensure that it can be seamlessly integrated into both commercial and industrial products.
In summary, the Maxim Integrated MAX4787EXKA+ analog switch is a versatile and efficient solution for designers looking to optimize signal routing in their electronic designs. Its low on-resistance, low leakage current, and fast switching speeds make it a top choice for applications requiring high precision and minimal signal degradation.