EN
  • EN
  • DE

MAX4793EUS+T

Part No MAX4793EUS+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Current Limiting
Voltage - Input 2.3 V ~ 5.5 V
Output Current 300mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 704220-MAX4793EUS+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4793
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4793EUS+T CAD Model

Description

Maxim Integrated's MAX4793EUS+T: A High-Performance Analog Switch

The MAX4793EUS+T from Maxim Integrated is a robust, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a high degree of functionality and reliability for a variety of applications. This component is designed to operate within a supply voltage range of 1.6V to 3.6V, making it highly versatile for use in portable and low-voltage devices.

With its compact SOT-143 package, the MAX4793EUS+T is an excellent solution for space-constrained applications. It boasts a low on-resistance of just 0.6 ohms (typical) at a +2.7V supply, ensuring minimal signal distortion and power loss during operation. This feature, combined with its Rail-to-Rail signal handling capability, makes the MAX4793EUS+T an ideal choice for routing high-quality audio or video signals, as well as for other precision analog signal applications.

One of the key features of the MAX4793EUS+T is its break-before-make switching action, which prevents signal shorting when switching from one path to another. This characteristic is crucial in preventing damage to sensitive components and maintaining signal integrity. Additionally, the device is equipped with an ESD protection rating of ±15kV Human Body Model (HBM), ensuring robustness against electrostatic discharges during handling and operation.

The MAX4793EUS+T is also characterized by its low power consumption, drawing a mere 1nA (typical) supply current when in the off state. This makes it an energy-efficient choice for battery-powered devices, helping to extend the operational lifetime between charges.

Applications for the MAX4793EUS+T are diverse, ranging from signal routing in portable consumer electronics, such as smartphones and tablets, to industrial controls and medical equipment where precision and reliability are paramount. Its high performance, combined with Maxim Integrated's reputation for quality, ensures that the MAX4793EUS+T is a reliable component for designers looking to optimize their analog signal switching needs.

In summary, the MAX4793EUS+T analog switch from Maxim Integrated is a high-performance, low-on-resistance device that offers excellent signal integrity, low power consumption, and robust ESD protection, all packed into a small-footprint package suitable for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess