EN
  • EN
  • DE

MAX4800CCM+

Part No MAX4800CCM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX8 38OHM 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Max) 38Ohm
Channel-to-Channel Matching (ΔRon) 1.9Ohm
Voltage - Supply, Single (V+) 2.7V ~ 13.2V
Switch Time (Ton, Toff) (Max) 5µs, 5µs
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Max) 4µA
Crosstalk -80dB @ 5MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MAX4800
Standard Package 250 pcs
ECCN OBSOLETE
Win Source Part Number 925439-MAX4800CCM+
Ultra Librarian 3D Model Ultra Librarian MAX4800CCM+ CAD Model

Description

Product Overview: MAX4800CCM+ from Maxim Integrated

The MAX4800CCM+ is a state-of-the-art octal high-voltage analog switch from Maxim Integrated, designed to deliver exceptional performance in a wide array of applications. This device is particularly suitable for use in systems that require the routing of high-voltage signals with minimal distortion and crosstalk.

Key Features

  • High-Voltage Operation: Capable of handling up to 200V peak-to-peak signal levels, the MAX4800CCM+ is ideal for applications that involve high-voltage signal routing.
  • Low Charge Injection: The low charge injection feature minimizes signal distortion, ensuring high-quality signal integrity for precision applications.
  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced signal attenuation and improved performance.
  • Serial Interface: The inclusion of a serial interface simplifies the control of the switch array, allowing for easy integration into digital systems.

Applications

The MAX4800CCM+ is versatile and can be used in various applications, including:

  • Medical imaging systems
  • Industrial automation
  • Test equipment
  • Data acquisition systems

Technical Specifications

The device comes in a 48-pin CCM package, offering a compact solution for space-constrained applications. It operates over a wide temperature range, making it suitable for use in harsh environments. The MAX4800CCM+ also features integrated bleed resistors on the high-voltage lines, which help to discharge residual charges and protect sensitive components in the system.

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX4800CCM+ is no exception. It is built to meet the highest standards, ensuring long-term reliability for critical applications that cannot afford downtime or performance degradation.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess