The MMBZ5222B is a Zener diode manufactured by Panjit. This diode is designed to provide voltage regulation in a variety of electronic circuits. Its key function is to maintain a stable voltage level, making it suitable for voltage clamping and overvoltage protection applications.
Applications
- Voltage regulation
- Voltage clamping
- Overvoltage protection
- Transient suppression
- Signal clipping
- Reference voltage generation
Features
- Precise Zener voltage
- Low reverse leakage current
- Small surface mount package (SOT-23)
- High surge current capability
- RoHS compliant
Benefits
- Stable voltage regulation for sensitive electronic components
- Effective protection against voltage spikes
- Compact size for high-density circuit boards
- Reliable performance in diverse operating conditions
- Environmentally friendly due to RoHS compliance
Technical Specifications
The MMBZ5222B has a Zener voltage (VZ) of 2.5V with a tolerance of ±5%. The reverse leakage current (IR) is very low. The diode is packaged in a small SOT-23 package, making it suitable for surface mount technology (SMT). It has a power dissipation of 350mW. The operating junction temperature range is typically between -55°C to +150°C. The dynamic resistance is low. The forward voltage is around 0.9V at IF=10mA. The surge capability is high, offering robust protection against voltage transients.
The MMBZ5222B is a reliable and precise Zener diode suitable for various voltage regulation and protection applications. Its compact size makes it well-suited for modern electronic devices where space is at a premium.