EN
  • EN
  • DE

MAX1415ENE+

Part No MAX1415ENE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701323-MAX1415ENE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1415ENE+ CAD Model

Description

Maxim Integrated MAX1415ENE+ Precision ADC

The MAX1415ENE+ from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to provide exceptional accuracy and stability in a wide range of applications. This precision ADC is an ideal choice for systems that require precise data acquisition, such as industrial control, medical instrumentation, and scientific measurement equipment.

Featuring a pseudo-differential input and an integrated programmable gain amplifier (PGA), the MAX1415ENE+ is capable of handling a variety of signal levels without the need for external signal conditioning. The device supports a flexible input range, which, combined with the PGA, allows for the amplification of small signal voltages to maximize the converter's dynamic range.

The MAX1415ENE+ operates with a single +5V supply or dual ±5V supplies, providing design versatility. Its power-saving features include an auto-shutdown mode that reduces power consumption when the ADC is not in use, making it suitable for battery-powered and portable applications. Additionally, it boasts a high-speed SPI-compatible serial interface, enabling easy communication with microcontrollers and digital systems.

Key features of the MAX1415ENE+ include:

  • 16-bit resolution with no missing codes
  • Low noise performance for high signal integrity
  • Internal 4.096V reference voltage
  • Programmable data output rate
  • On-chip calibration for enhanced accuracy
  • Overrange and underrange signal indicators

This ADC is packaged in a 16-pin SSOP (Shrink Small Outline Package), providing a compact footprint suitable for space-constrained applications. The MAX1415ENE+ also offers a robust operating temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

With its combination of precision, low power consumption, and ease of integration, the Maxim Integrated MAX1415ENE+ ADC is a top-tier solution for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess