EN
  • EN
  • DE

MAX481

Part No MAX481
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213977-MAX481
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX481 CAD Model

Description

Maxim Integrated MAX481 Low-Power Transceiver

The MAX481 from Maxim Integrated is a highly-efficient transceiver module designed for RS-485 and RS-422 communication protocols. This compact device is engineered to facilitate bidirectional data communication on a single bus line in a half-duplex configuration, making it an ideal choice for industrial control systems, networked devices, and robust data transmission applications.

One of the standout features of the MAX481 transceiver is its low-power operation. With a quiescent current as low as 300µA, it is optimized for power-sensitive applications. This characteristic, coupled with its wide voltage range of 5V, ensures that it can be integrated into a variety of systems without significantly impacting the overall power consumption.

The device is designed with robustness in mind. It features a ±12kV electrostatic discharge (ESD) protection on the transceiver's bus pins, offering enhanced durability and reliability in harsh environments. This makes the MAX481 an excellent choice for deployment in industrial settings where electrical noise and transient voltage spikes are common.

Additionally, the MAX481 supports data rates up to 2.5Mbps, allowing for fast data transmission while maintaining signal integrity over long cable runs. This high-speed operation is particularly beneficial in systems that require quick data throughput and real-time control.

The transceiver's thermal shutdown and short-circuit protection mechanisms further contribute to its stability and longevity. These features prevent damage to the device in the event of abnormal operating conditions, such as excessive temperature rise or bus contention scenarios.

With its small 8-pin PDIP or SOIC footprint, the MAX481 is easy to integrate into existing designs without requiring significant board space. Its pin compatibility with other transceivers in the industry also allows for seamless upgrades or replacements in established systems.

In summary, the MAX481 low-power transceiver from Maxim Integrated is a robust, efficient, and versatile component that provides secure and reliable data communication for a wide range of applications. Its combination of low power consumption, high ESD protection, and fast data rates make it a top choice for designers looking to enhance their communication systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess