EN
  • EN
  • DE

MAX4820ETP-T

Part No MAX4820ETP-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829837-MAX4820ETP-T
Ultra Librarian 3D Model Ultra Librarian MAX4820ETP-T CAD Model

Description

Maxim Integrated MAX4820ETP-T Product Overview

The MAX4820ETP-T from Maxim Integrated is a highly efficient, 8-channel relay driver that offers a compact and reliable solution for driving up to eight relays or other inductive loads with minimal external components. This integrated circuit (IC) is designed to simplify and streamline the process of controlling multiple relays in a variety of applications, including industrial control systems, automotive modules, and home automation.

Key Features

  • Integrated Driver: The MAX4820ETP-T integrates eight low-side drivers, enabling direct control of relays with no need for additional driver transistors.
  • Wide Voltage Range: Operates efficiently with a 2.7V to 5.5V supply voltage, making it versatile for various design requirements.
  • Serial Interface: A SPI-compatible serial interface allows for easy control while minimizing the number of required I/O lines from a microcontroller.
  • Built-In Kickback Protection: Integrated flyback diodes provide protection against voltage spikes caused by the inductive kickback of the relays, enhancing system reliability.
  • Compact Package: Housed in a small 20-pin TQFN package, the MAX4820ETP-T saves valuable board space in space-constrained applications.

Applications

The versatility of the MAX4820ETP-T makes it suitable for a wide range of applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation
  • Automotive Control Systems
  • Building Automation and Security Systems
  • Instrumentation and Test Equipment

Product Specifications

The MAX4820ETP-T is characterized by its robust performance and specifications:

  • Supply Voltage (VCC): 2.7V to 5.5V
  • Output Current (per channel): Up to 500mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: 20-TQFN-EP (4x4)

With its combination of integration, efficiency, and compactness, the MAX4820ETP-T from Maxim Integrated is an excellent choice for designers looking to streamline their relay control systems without sacrificing performance.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess