EN
  • EN
  • DE

MAX4840EXT+T

Part No MAX4840EXT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP 5.8V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 021786-MAX4840EXT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4840EXT+T CAD Model

Description

Maxim Integrated MAX4840EXT+T: High-Speed USB 2.0 Switch

The MAX4840EXT+T from Maxim Integrated is a cutting-edge, high-speed USB 2.0 analog switch designed to facilitate the routing of USB 2.0 signals in portable electronic devices. This switch is a vital component for applications requiring the efficient and reliable switching of high-speed USB data lines, ensuring minimal signal distortion and loss.

Encapsulated in a tiny 6-pin SOT23 package, the MAX4840EXT+T is an ideal solution for space-constrained applications. It boasts an impressive bandwidth of 1GHz, which ensures that the integrity of high-speed signals is maintained. This feature is particularly crucial for maintaining the USB 2.0's 480Mbps data rate, providing a seamless user experience for data transfer applications.

The switch's low on-capacitance (C<sub>ON) of 6pF and low on-resistance (R<sub>ON) of 4.5Ω play a crucial role in preserving signal integrity, thereby enhancing the performance of the overall system. The low charge injection of the MAX4840EXT+T minimizes signal corruption, making it an excellent choice for applications sensitive to signal quality.

One of the key features of the MAX4840EXT+T is its single-supply operation, ranging from 2.8V to 5.5V, which allows it to be used in a variety of USB-powered devices without the need for additional power supply components. This versatility makes it suitable for a wide array of portable devices, including smartphones, tablets, and laptops.

The MAX4840EXT+T also includes an enable (EN) input that controls the switch state. When the EN input is high, the switch is turned on, allowing USB signals to pass through; when it is low, the switch is turned off, isolating the USB signals. This feature provides designers with greater control over the USB signal routing, enabling energy-saving and power-management strategies in their designs.

In conclusion, the MAX4840EXT+T from Maxim Integrated is a robust and efficient solution for high-speed USB 2.0 signal switching. Its compact size, high bandwidth, and low on-resistance and capacitance make it a top choice for designers looking to optimize their USB applications for speed and reliability.

You May Also Be Interested in

Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
ON Semiconductor
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Infineon Technologies
Lowest to $91.3963
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4030 $51.8210
17+ $6.0743 $103.2631
26+ $5.8844 $152.9944
36+ $5.6946 $205.0056
46+ $5.5048 $253.2208
61+ $4.9353 $301.0533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess