EN
  • EN
  • DE

MAX4896ETP

Part No MAX4896ETP
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MAX4896 SPACE-SAVING,8-CHANNEL R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 410mA
Rds On (Typ) 3Ohm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-TQFN (5x5)
Package / Case 20-WQFN Exposed Pad
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 925443-MAX4896ETP
Ultra Librarian 3D Model Ultra Librarian MAX4896ETP CAD Model

Description

Maxim Integrated's MAX4896ETP – A Versatile and Efficient Switching Solution

The MAX4896ETP by Maxim Integrated stands as a testament to the company's dedication to providing innovative and efficient solutions for electronic switching applications. This compact and robust device is designed to cater to a wide array of applications, including signal routing, data acquisition systems, and communication devices.

At the heart of the MAX4896ETP is its capability to function as an 8-channel, high-speed, low-voltage, dual 4:1 multiplexer/demultiplexer. This feature makes it an ideal component for situations where space is at a premium and multiple signal lines need to be managed effectively. The MAX4896ETP operates with a single supply voltage ranging from +1.8V to +3.6V, which allows for seamless integration into low-voltage systems while also contributing to overall power efficiency.

One of the standout features of the MAX4896ETP is its ESD protection, which exceeds ±15kV Human Body Model, ensuring that the device remains resilient against electrostatic discharges that can occur during handling and operation. This level of protection is crucial for maintaining the longevity and reliability of the product in various environments.

The MAX4896ETP boasts a high bandwidth of 200MHz, which enables fast signal switching with minimal signal distortion, ensuring high-quality signal integrity for critical applications. Additionally, the device features a low crosstalk of -80dB at 5MHz and off-isolation of -75dB at 5MHz, which minimizes signal interference and ensures precise and accurate signal routing.

Designed with convenience in mind, the MAX4896ETP is available in a space-saving 20-pin TQFN package with a temperature range of -40°C to +85°C, which allows for operation in a broad range of environmental conditions. Maxim Integrated's commitment to durability and performance is evident in this product, making it a reliable choice for designers and engineers looking to streamline their systems with high-quality switching components.

Overall, the MAX4896ETP is a testament to Maxim Integrated's ability to combine performance, efficiency, and practicality in a single device, making it a valuable addition to any electronic system requiring reliable and precise signal management.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess