EN
  • EN
  • DE

MAX4906FELB+

Part No MAX4906FELB+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829843-MAX4906FELB+
Ultra Librarian 3D Model Ultra Librarian MAX4906FELB+ CAD Model

Description

The MAX4906FELB+ from Maxim Integrated is a cutting-edge, low on-resistance, dual SPST (Single-Pole Single-Throw) analog switch designed to deliver high performance in a compact package. This device is part of Maxim's extensive line of precision analog switches, which are renowned for their reliability and efficiency.

The MAX4906FELB+ boasts ultra-low on-resistance (RON) of just 0.5Ω (typical), which helps to minimize signal distortion and power loss, making it an ideal choice for applications where signal integrity is paramount. This low RON also means that the switch can handle higher current loads without overheating, thereby enhancing the overall durability and lifespan of the device.

With a wide operating voltage range from 1.6V to 3.6V, this switch is versatile and can be used in various applications, from battery-powered devices to portable electronics. The MAX4906FELB+ is also characterized by its single-supply operation, which simplifies circuit design and reduces power consumption.

The MAX4906FELB+ features a unique capability of 1.8V logic compatibility, which allows for direct interfacing with low-voltage microcontrollers or other digital logic without the need for level shifters. This compatibility ensures seamless integration into modern low-voltage systems.

This device is provided in a compact, lead-free, 10-pin µDFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, making it a perfect choice for portable devices where space is at a premium.

The MAX4906FELB+ is designed with a break-before-make switching action, which prevents signal cross-talk during the transition from one switch position to another. This characteristic is particularly beneficial in audio and data multiplexing applications where signal integrity is critical.

In summary, the MAX4906FELB+ from Maxim Integrated is a high-performance, low on-resistance analog switch that offers a blend of efficiency, versatility, and compactness, making it an exceptional choice for designers seeking to optimize their high-end, space-sensitive electronic projects.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5156 $52.5780
12+ $8.6282 $103.5384
18+ $8.3586 $150.4548
25+ $8.0889 $202.2225
32+ $7.8193 $250.2176
43+ $7.0104 $301.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess