Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full RS422, RS485 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881959-MAX490CSA
Ultra Librarian 3D Model Ultra Librarian MAX490CSA CAD Model

Description

The MAX490CSA from Maxim Integrated is a robust and efficient transceiver module designed for RS-485 and RS-422 communication protocols. This device is specifically engineered to operate in extended industrial temperature ranges, making it suitable for a variety of demanding applications in industrial control systems, networked devices, and data communication infrastructures.

Key Features

  • Low Power Consumption: The MAX490CSA is optimized for low-power operation, which is essential for energy-sensitive applications.
  • Slew-Rate Limited: This device offers a controlled slew rate, which reduces electromagnetic interference (EMI) and reflections, enabling reliable data transmission over longer cable lengths.
  • Half-Duplex Communication: It supports half-duplex communication, allowing bidirectional communication on a single pair of wires, one direction at a time.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is well-suited for use in harsh industrial environments.
  • High Data Rates: The transceiver can handle data rates up to 2.5Mbps, accommodating a broad spectrum of communication speeds.
  • Fail-Safe Receiver: The MAX490CSA ensures a fail-safe receiver output in the absence of input signals, enhancing the reliability of the communication system.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Communication Systems

Package and Availability

The MAX490CSA is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Its standard surface-mount form factor facilitates easy integration into a wide range of electronic assemblies.

Maxim Integrated's commitment to quality ensures that the MAX490CSA transceiver is a reliable and high-performance solution for your RS-485/RS-422 communication needs. Its blend of low-power operation, robust communication capabilities, and industrial-grade performance makes it an excellent choice for engineers and designers looking to enhance their data transmission systems.

You May Also Be Interested in

Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention