EN
  • EN
  • DE

MAX491E

Part No MAX491E
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214002-MAX491E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX491E CAD Model

Description

The MAX491E is a high-performance transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This device is particularly well-suited for applications that require low power consumption and a controlled slew rate to minimize electromagnetic interference (EMI) and reflections caused by improperly terminated cables.

Key Features

  • Low Quiescent Current: The MAX491E operates with a very low supply current, typically 300µA, making it ideal for power-sensitive applications.
  • Slew-Rate Limited: The device features a slew-rate limitation which allows for error-free data transmission at speeds up to 2.5Mbps, reducing EMI and signal reflections.
  • Half-Duplex Communication: This transceiver is designed for half-duplex communication, enabling bidirectional communication on a single pair of wires.
  • Extended Temperature Range: The MAX491E is operational over a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that guarantees a known output if the inputs are open, shorted, or idle.
  • True Fail-Safe Receiver: It increases the receiver's noise margin and failsafe performance by ensuring a logic-high receiver output when the inputs are shorted or open.

Applications

The MAX491E is suitable for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Stations
  • Data Communication Systems
  • Remote Sensors

Package and Reliability

Available in an 8-pin DIP or SO package, the MAX491E offers flexibility for various design layouts. It is also equipped with thermal shutdown and short-circuit protection, providing robustness and reliability in your application. Whether you're upgrading existing systems or designing new ones, the MAX491E transceiver stands out as a smart choice for efficient and reliable data communication.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess